Infineon Technologies AG Evaluation Boards CYW954907AEVAL1F

Description
CYW954907AEVAL1F Evaluation Kit The Cypress CYW954907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using the CYW54907 device. The kit uses a module based on CYW54907 device. CYW54907 is a single-chip 802.11ac dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. Kit Features CYW54907 based module On-board PCB antenna with an option to connect external antenna Arduino compatible headers for hardware expansion Custom header to bring out additional GPIOs (WICED™ header) User switches and LEDs On-board programmer and debugger using USB interface and USB-UART bridge RJ45 connector for Ethernet 5 V to 12 V input using USB connector or power jack Kit Contents CYW954907AEVAL1F Evaluation board USB Standard-A to Micro-B cable Quick Start Guide Note: Code examples used in the kit user guide can be downloaded from the community at link CYW954907AEVAL1F Code examples. For additional learning resources for CYW54907, please refer to CYW43907/CYW54907 Product Guide.
Request a Quote Datasheet
Description
CYW954907AEVAL1F Evaluation Kit The Cypress CYW954907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using the CYW54907 device. The kit uses a module based on CYW54907 device. CYW54907 is a single-chip 802.11ac dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. Kit Features CYW54907 based module On-board PCB antenna with an option to connect external antenna Arduino compatible headers for hardware expansion Custom header to bring out additional GPIOs (WICED™ header) User switches and LEDs On-board programmer and debugger using USB interface and USB-UART bridge RJ45 connector for Ethernet 5 V to 12 V input using USB connector or power jack Kit Contents CYW954907AEVAL1F Evaluation board USB Standard-A to Micro-B cable Quick Start Guide Note: Code examples used in the kit user guide can be downloaded from the community at link CYW954907AEVAL1F Code examples. For additional learning resources for CYW54907, please refer to CYW43907/CYW54907 Product Guide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CYW954907AEVAL1F - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CYW954907AEVAL1F
Evaluation Boards CYW954907AEVAL1F
CYW954907AEVAL1F Evaluation Kit The Cypress CYW954907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using the CYW54907 device. The kit uses a module based on CYW54907 device. CYW54907 is a single-chip 802.11ac dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping. This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here. Kit Features CYW54907 based module On-board PCB antenna with an option to connect external antenna Arduino compatible headers for hardware expansion Custom header to bring out additional GPIOs (WICED™ header) User switches and LEDs On-board programmer and debugger using USB interface and USB-UART bridge RJ45 connector for Ethernet 5 V to 12 V input using USB connector or power jack Kit Contents CYW954907AEVAL1F Evaluation board USB Standard-A to Micro-B cable Quick Start Guide Note: Code examples used in the kit user guide can be downloaded from the community at link CYW954907AEVAL1F Code examples. For additional learning resources for CYW54907, please refer to CYW43907/CYW54907 Product Guide.

CYW954907AEVAL1F Evaluation Kit

The Cypress CYW954907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using the CYW54907 device. The kit uses a module based on CYW54907 device. CYW54907 is a single-chip 802.11ac dual-band (2.4 GHz and 5 GHz) Wi-Fi SoC that features 320-MHz Arm® Cortex®-R4 MCU for application subsystem and various on-chip interfaces like Ethernet (RMII/MII), UART, SPI/QSPI and I2C that in totality offers a very small-footprint IoT solution. This kit helps evaluate device functionality and develop applications quickly for faster time to market. Arduino compatibility allows to plug in off-the-shelf shields to expand hardware functionality for quick prototyping.

This kit has been FreeRTOS qualified. To get started using this kit with FreeRTOS go here.


Kit Features


  • CYW54907 based module
  • On-board PCB antenna with an option to connect external antenna
  • Arduino compatible headers for hardware expansion
  • Custom header to bring out additional GPIOs (WICED™ header)
  • User switches and LEDs
  • On-board programmer and debugger using USB interface and USB-UART bridge
  • RJ45 connector for Ethernet
  • 5 V to 12 V input using USB connector or power jack

Kit Contents


  1. CYW954907AEVAL1F Evaluation board
  2. USB Standard-A to Micro-B cable
  3. Quick Start Guide

Note: Code examples used in the kit user guide can be downloaded from the community at link CYW954907AEVAL1F Code examples. For additional learning resources for CYW54907, please refer to CYW43907/CYW54907 Product Guide.

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1348227-CYW954907AEVAL1F - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1348227-CYW954907AEVAL1F
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1348227-CYW954907AEVAL1F
Win Source Part Number: 1348227-CYW954907AEV AL1F Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: WICED Type: Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) Package: Bulk For Use With/Related Products: CYW54907 Standard Package: 1 Frequency: 2.4GHz, 5GHz Supplied Contents: Board(s) , Cable(s) ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Infineon Technologies Base Product Number: CYW954907

Win Source Part Number: 1348227-CYW954907AEVAL1F
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: WICED
Type: Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN)
Package: Bulk
For Use With/Related Products: CYW54907
Standard Package: 1
Frequency: 2.4GHz, 5GHz
Supplied Contents: Board(s) , Cable(s)
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Infineon Technologies
Base Product Number: CYW954907

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 448-CYW954907AEVAL1F-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
448-CYW954907AEVAL1F-ND
RF, RFID, Wireless Evaluation Boards 448-CYW954907AEVAL1F-ND
CYW54907 WICED Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) Evaluation Board

CYW54907 WICED Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - CYW954907AEVAL1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
CYW954907AEVAL1F
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards CYW954907AEVAL1F
EVAL BRD

EVAL BRD

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number CYW954907AEVAL1F 1348227-CYW954907AEVAL1F 448-CYW954907AEVAL1F-ND CYW954907AEVAL1F
Product Name Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Refrigerator
View Details
4 suppliers
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details
Evaluation and Demonstration Boards and Kits - CY3687-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Host/Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers