Infineon Technologies AG Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
12W 5V SMPS Evaluation Board with CoolSET™ ICE3AR4780JZ Universal input 12W 5V off-line flyback converter power supply board utilizing CoolSET™ ICE3AR4780JZ. The application demo board is operated in Discontinuous Conduction...
15W 5V SMPS Evaluation Board with CoolSET™ ICE3A1065ELJ Universal input power supply designed in a 5V 15W off line SMPS flyback converter topology that utilizes the ICE3A1065ELJ CoolSET™. The application...
240 W USB-C adapters and chargers evaluation board The evaluation board EVAL_XDPS2222_240W1 is developed for USB-PD application with a wide input range and a very wide output voltage range from...
3 kW BLDC motor drive inverter power board based on TOLT with top-side cooling The evaluation board features a motor drive inverter power stage using high efficiency, 100 V OptiMOS™
3 kW half bridge induction heating evaluation board with 650 V reverse conducting IGBT The induction heating, half-bridge evaluation board EVAL-IHW65R62EDS06J features the new 650 V reverseconducting R6 family of...
300W PFC Evaluation Board with CCM PFC controller ICE2PCS02 The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. The continuous...
300W PFC Evaluation Board with CCM PFC controller ICE2PCS03 The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. The continuous...
30W 12V SMPS Evaluation Board with CoolSET™ ICE3AR0680JZ Universal input 30W 12V off-line flyback converter power supply utilizing CoolSET™ ICE3AR0680JZ. The application demo board is operated in Discontinuous Conduction Mode...
40W 20V Evaluation Board with Quasi-Resonant CoolSET™ ICE2QR0665Z 40W switching mode power supply evaluation board designed in a quasi resonant flyback converter topology using ICE2QR0665Z Quasi-resonant CoolSET™. With the CoolMOS™
60W 16V SMPS Evaluation Board with F3 controller ICE3BS03LJG Universal input power supply designed in a 16V 60W off line flyback converter that utilizes the F3 controller ICE3BS03LJG. The application...
650 V TRENCHSTOP™ IGBT 7 T7 evaluation board optimized for GPD / Servo drives and aircon PFC EVAL-M5-IGBT7 is a 3-phase inverter board for motor drive applications implemented with our...
650 V, 0.7 A high and low side gate driver evaluation board with 650 V IGBT6 for BLDC motor drive applications The EVAL-M1-2ED2106S board is a power drive board including...
80W Evaluation Board with Quasi-Resonant PWM Controller ICE2QS02G 80W power supply board using quasi-resonant flyback converter topology. The PWM controller ICE2QS02G is a second generation quasi-resonant controller IC. Its application...
Control Board for iMOTION™ Modular Application Design Kit (MADK) EVAL-M1-101T is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC101T-T038 iMOTION™ Motor Control...
Control Board for iMOTION™ Modular Application Design Kit (MADK) EVAL-M1-301F is a Control Board for the iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by the IMC301A-F064 iMOTION™
Control Board for iMOTION™ Modular Application Design Kit (MADK) EVAL-M3-102T is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by the new IMC102T-F064 iMOTION™
Control Board for iMOTION™ Modular Application Design Kit (MADK) EVAL-M3-302 is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC302A-F064 iMOTION™ Motor Control...
Control Board for iMOTION™ Modular Application Design Kit (MADK) The EVAL-M1-101TF is a Control Board for iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by IMC101T-F048 iMOTION™ Motor...
Control Board for iMOTION™ Modular Application Design Kit (MADK) The EVAL-M7-D111T is a Control Board for the iMOTION™ Modular Application Design Kit (MADK) platform. It is powered by the IMD111T-6F040...
CoolGaN™ hybrid driving evaluation board with EiceDRIVER™ 1EDB7275F and 1EDN7550B EVAL_HB_GAN_HYBRID to evaluate hybrid driving together with CoolGaN™ gate injection (GIT) high electron mobility transistors (HEMTs) in high-voltage (HV) half-bridge...
Easy introduction to iMOTION™ system, tools and software This is a Starter kit for the first introduction to the iMOTION™ devices and system. The kit is particularly useful for the...
EiceDRIVER™ isolated six channel gate driver board for HybridPACK™ Drive CoolSiC™ Automotive Power Modules (FS03MR12A6MA1B, FS03MR12A6MA1LB, FS05MR12A6MA1B). Summary of Features The Evaluation gate driver board for HybridPACK™ Drive CoolSiC™ is...
enabled by XENSIV™ IM73A135V01 analog high SNR microphone and DPS310 digital pressure sensor This evaluation board and reference design is designed to demonstrate the capabilities of the Infineon Smart Alarm...
Enhance the performance of HybridPACK™ Drive Automotive Power Modules with the new Evaluation Kit Sense HybridPACK™ Drive, featuring a precise LEM phase current sensor for B6-bridge xEV main inverter applications.
EV INV HP DSC SI FF450 offers a reference design for a main inverter system up to 75kW. Based on Infineon’s HybridPACK™ DSC S2 power module (FF450R08A03P2), it is designed...
EVAL-IMI111T-026 is a starter kit for iMOTION™ IMI111T-026H IPMs. The featured IMI111T-026H device is part of the iMOTION™ IMI111T series, offering full 3-phase inverter functionality including motor controller, 3-phase gate...
EVAL-IMI111T-046 is a starter kit for iMOTION™ IMI111T-046H IPMs targeting inverterized motor control systems, like fans, pumps and compressors. The IMI111T-046H offers full 3-phase inverter functionality with motor controller, gate...
EVAL-iSSI20R02HCS is intended for evaluating the product features of Infineon’s SSI solid-state isolator (iSSI20R02H) in an application circuit. Evaluation board contains the iSSI20R02H and two OptiMOS™ ISC015N06NM5LF MOSFETs in an...
EVAL-iSSI20R02HTS is intended for evaluating the product features of Infineon’s SSI solid-state isolator (iSSI20R02H) in an application circuit. Evaluation board contains the iSSI20R02H and two OptiMOS™ ISC035N10NM5LF MOSFETs in an...
EVAL-iSSI20R03H is intended for evaluating the product features of Infineon’s SSI solid-state isolator (iSSI20R03H) in an application circuit. Evaluation board contains the iSSI20R03H and two OptiMOS™ ISC035N10NM5LF MOSFETs in an...
EVAL-iSSI20R11H is intended for evaluating the product features of Infineon’s SSI solid-state isolator (iSSI20R11H) in an application circuit. Evaluation board contains the iSSI20R11H and two CoolMOS™ IPT60R065S7 MOSFETs in an...
EVAL-iSSI30R11H is intended for evaluating the product features of our iSSI solid-state isolator, iSSI30R11H, in an application circuit. Summary of Features Features iSSI30R11H+IPQC60R01 0S7 CoolMOS™ AC switch configuration Ultra-fast overcurrent...
EVAL-M7-D112T is a MADK platform control board. The iMOTION™ driver IMD112T enables field-oriented motor control and power factor correction and integrates the three-phase gate driver. PC tool iMOTION™ Solution Designer...
EVAL-S25HL512T also referred to as the SEMPER S25HL512T memory module, is a low cost PMOD compatible memory module which integrates a 512Mb 3.3V SEMPER™ NOR Flash memory (S25HL512T). This memory...
EVAL-S26HL512T, also referred to as the SEMPER™ HYPERBUS™ memory module, is a low cost Pmod-compatible memory module which integrates a 512Mb 3.3V SEMPER™ HYPERBUS™ NOR Flash memory (S26HL512T). This memory...
EVAL-S28HL512T, also referred to as the SEMPER™ OCTAL SPI memory module, is a low cost Pmod-compatible memory module which integrates a 512Mb 3.3V SEMPER™ OCTAL SPI NOR Flash memory (S28HL512T).
EVAL_MTR_48V20A_GaN is a complete evaluation board for FOC motor drive applications, including six CoolGaN™ Transistors 100 V G3 in half-bridge configuration, each using the TDI EiceDRIVER™ (1EDN7126G). Three in-phase current...
EVAL_PMG1_B1_DRP is an evaluation kit for EZ-PD™ PMG1-B1 USB power delivery (PD) microcontroller (MCU) with an integrated buck-boost battery charger. EZ-PD™ PMG1-B1 is targeted for battery-powered applications that are powered...
EVAL_PMG1_S1_DRP is an evaluation kit for EZ-PD™ PMG1-S1 USB power delivery (PD) microcontroller (MCU). EZ-PD™ PMG1-S1 is targeted for applications that are powered by USB-C PD port and need a...
EVAL_PMG1_S3_DUALDRP is an evaluation kit for EZ-PD™ PMG1-S3 USB power delivery (PD) microcontroller (MCU). EZ-PD™ PMG1-S3 is targeted for applications that are powered by USB-C PD port and need a...
EVAL_TDA38806_3.3VOU T demonstrates the capability of the compact, versatile, high performance, and easy-to-use TDA38806 point of load regulator that use a proprietary COT that delivers fast transient response required for...
EVAL_TDA38806_5VOUT demonstrates the capability of the compact, versatile, high performance, and easy-to-use TDA38806 point of load regulator that use a proprietary COT that delivers fast transient response required for demanding...
Evaluate paralleling of CoolGaN™ 600 V HEMTs in half-bridge configurations for higher power applications. The EVAL_HB_ParallelGaN is an test platform for design engineers who want to investigate parallel operation of...
Evaluation board – 5-output digital PMBus PMIC (4 A+4 A+2 A+2 A+0.5 A) Potential Applications FPGA ASIC SoC systems Embedded computing
Evaluation board – 5-output digital PMBus PMIC with 25 A power stage (4 A+4 A+2 A+0.5 A +25 A) Potential Applications FPGA ASIC SoC systems Embedded computing
Evaluation board – 5-output digital PMBus PMIC with 40 A power stage (4 A+4 A+2 A+0.5 A +40 A) Potential Applications FPGA ASIC SoC systems Embedded computing
Evaluation board – audio board using highly power efficient digital-input multilevel MERUS™ class D amplifier IC MA12070P This board is discontinued. Please refer to the newer version EVAL_AUDIO_MA12070P_ B .
Evaluation board – audio board using ultra-low idle power and inductor-less multilevel MERUS™ class D amplifier IC MA2304DNS The EVAL_AUDIO_MA2304DNS is the evaluation board that features the MERUS™ multilevel MA2304DNS...
Evaluation board – audio board using ultra-low idle power and inductor-less multilevel MERUS™ class D amplifier IC MA2304PNS This board is discontinued. Please refer to the newer version EVAL_AUDIO_MA2304PNS _B...
Evaluation board – Bidirectional high and low-side back-to-back MOSFET driver featuring EiceDRIVER™ 2EDF7175F Applications with lithium-ion batteries use battery management systems (BMS’s) to monitor the battery state and ensure safe...
Evaluation board – new version audio board using highly power efficient digital-input multilevel MERUS™ class D amplifier IC MA12070P This is the new version MA12070P evaluation board based on the...
Evaluation board –audio board using ultra-low idle power and inductor-less multilevel MERUS™ class D amplifier IC MA2304DNS The EVAL_AUDIO_MA2304DNS _B is the new version of MERUS™ multilevel class D amplifier...
Evaluation board –audio board using ultra-low idle power and inductor-less multilevel MERUS™ class D amplifier IC MA2304PNS The EVAL_AUDIO_MA2304PNS _B is the new version of MERUS™ multilevel class D amplifier...
Evaluation board - audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12040 This audio evaluation kit contains all hardware and software elements that are...
Evaluation board - audio board using highly power efficient analog-input multilevel MERUS™ class D amplifier IC MA12070 The audio evaluation kit contains all hardware and software elements that are needed...
Evaluation board - audio board using highly power efficient digital-input multilevel MERUS™ class D amplifier IC MA12040P This audio evaluation kit contains all hardware and software elements that are needed...
Evaluation board 3 A IPOL synchronous buck voltage regulator with integrated inductor The EVAL_TDM3883_3.3VOUT 3 A point-of-load (POL) module is an easy-to-use, fully integrated and highly efficient DC-DC module. The...
Evaluation board 4 A IPOL synchronous buck voltage regulator with integrated inductor The EVAL_TDM3885_3.3VOUT 4 A point-of-load (POL) module is an easy-to-use, fully integrated and highly efficient DC-DC module. The...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38812_1VOUT demonstrates the capability of the compact, versatile, high...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38812_3.3VOU T demonstrates the capability of the compact, versatile,...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38812_5VOUT demonstrates the capability of the compact, versatile, high...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38813_1VOUT demonstrates the capability of the compact, versatile, high...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38825_1VOUT demonstrates the capability of the compact, versatile, high...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38825_3.3VOU T demonstrates the capability of the compact, versatile,...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38825_5VOUT demonstrates the capability of the compact, versatile, high...
Evaluation board featuring 20 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking The evaluation board EVAL_TDA38826_1VOUT demonstrates the capability of the compact, versatile, high...
Evaluation board featuring 6 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking EVAL_TDA38806_1.8VOU T demonstrates the capability of the compact, versatile, high performance, and...
Evaluation board featuring 6 A synchronous buck regulator with FAST COT control, adjustable current limit and voltage tracking EVAL_TDA38807_1.8VOU T demonstrates the capability of the compact, versatile, high performance, and...
Evaluation board for 1200 V CoolSiC™ MOSFET 62 mm half-bridge modules The EVAL-FFXMR12KM1DR is a gate driver board for driving 62 mm modules with our latest CoolSiC™ Trench MOSFET technology...
Evaluation Board for 1200 V Three-Phase SOI Gate Driver and EasyPIM™ IGBT modules The EVAL-M1-6ED2230-B1 is a complete power evaluation board including a 1200 V three phase gate driver 6ED2230S12T...
Evaluation board for 650 V TRENCHSTOP™ 5 WR5 IGBT for Aircon & EV charger applications This board is a fast switching, analog-controlled two-channel interleaved 5 KW PFC converter with our...
Evaluation board for 650 V TRENCHSTOP™ 5 WR6 IGBT for Aircon & EV charger applications Evaluation board for TRENCHSTOP™ 5 WR6 IGBT with the new TO-247-3 high creepage and clearance...
Evaluation board for CIPOS™ Maxi IPM, features 1200 V IM818-series IPM The evaluation board EVAL-M1-IM818-A was developed to support customers during their first steps of applications with CIPOS™ Maxi IPM.
Evaluation board for CIPOS™ Maxi, features 1200 V SiC IPM IM828-XCC The EVAL-M1-IM828-A features IM828-XCC, one of the CIPOS™ Maxi product family, which combines six 1200 V CoolSiC™ MOSFETs with...
Evaluation board for CIPOS™ Micro IPM, features 600 V IM241-L6T2B IPM The evaluation board EVAL-M1-IM241 was developed to support customers during their first steps of applications with the IM241 series...
Evaluation board for CIPOS™ Mini, features 600 V IM535-U6D The EVAL-M1-IM535 is an evaluation board to support customers during their first steps of designing applications with IM535-U6D Intelligent Power Module...
Evaluation board for CIPOS™ Mini, features 600V IM564-X6D The EVAL-M3-IM564 is an evaluation board to support customers during their first steps of designing applications with CIPOS™ Mini PFC-integrated IPMs. As...
Evaluation board for CIPOS™ Tiny, features 600 V IM323-L6G IPM The evaluation board EVAL-M1-IM323 has been developed to provide initial support with IM323 series to customers in designing 3-phase motor...
Evaluation Board for CoolSiC™ Easy1B half-bridge modules This board has the purpose to enable the evaluation of the FF11MR12W2M1HP_B11, FF11MR12W2M1H_B70 and FF17MR12W1M1H_B11 CoolSiC™ MOSFET modules with EiceDRIVER™ 1200 V isolated...
Evaluation board for EiceDRIVER™ 2EDL803x-G3C This board features the EiceDRIVER™ 2EDL803x-G3C, a junction isolated high-side and low side gate driver IC. The board has easy access to every pin of...
Evaluation board for EiceDRIVER™ 2EDL803x-G4B This board features the EiceDRIVER™ 2EDL8034-G4B, a junction isolated high-side and low side gate driver IC. The board has easy access to every pin of...
Evaluation board for EiceDRIVER™ 2EDL803x-G4C This board features the EiceDRIVER™ 2EDL803x-G4C, a junction isolated high-side and low side gate driver IC. The board has easy access to every pin of...
Evaluation board for ISOFACE™ dual-channel digital isolators This design was developed to evaluate the performance of Infineon’s ISOFACE™ 2-channel digital isolators. It features the 2DIB0410F with 2 forward and 0...
Evaluation board for ISOFACE™ quad-channel digital isolators This design was developed to evaluate the performance of Infineon’s ISOFACE™ quad-channel digital isolators. It features the 4DIR1400H with 3 forward and 1...
Evaluation board for motor drive applications up to 1.2 kW The evaluation board EVAL-IKA15N65ET6 is intended to control three-phase motors, plus power factor correction (PFC). The board is equipped with...
Evaluation board for motor drive applications EVAL-M1-IR2214 is an evaluation board featuring our EiceDRIVER™ 1200 V, 2/ 3 A, level-shift half-bridge gate driver IC with integrated desaturation detection, IR2214SS, and...
Evaluation board fully integrated BLDC motor drive solution based on the MOTIX™ IMD701A EVAL_IMD700A_FOC_3SH , with configurable gate drive, on-board power supplies and protection, is capable of driving up to...
Evaluation board to perform basic measurements with BGT24LTR11. Kit contains: Application note Evaluation PCB Summary of Features Capability to test all datasheet parameters of the BGT24LTR11 through dedicated PCB connectors...
Evaluation demoboard 1.2 Vout for IPOL single-voltage regulator TDA38725 The EVAL_TDA38725_1.2VOU T enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38725 IC using the PMBus and/or using...
Evaluation demoboard 1.2 Vout for IPOL single-voltage regulator TDA38740 The EVAL_TDA38740_1.2VOU T enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38740 using the PMBus and/or using pin-strapped...
Evaluation demoboard 3.3 Vout for IPOL single-voltage regulator TDA38725 The EVAL_TDA38725_3.3VOU T enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38725 IC using the PMBus and/or using...
Evaluation demoboard 3.3 Vout for IPOL single-voltage regulator TDA38740 The EVAL_TDA38740_3.3VOU T enables full configuration of OptiMOS™ IPOL single-voltage synchronous buck regulator TDA38740 IC using the PMBus and/or using...
Evaluation Kit for Easy Automotive Power Module Summary of Features The Evaluation Kit for EasyPACKTM DCDC is a DC/DC converter system for the Easy Automotive Power Module F4-50R07W1H3_B11A. It...
Evaluation Kit for HybridPACK™ Drive Automotive Power Modules (FS820R08A6P2x, FS660R08A6P2Fx, FS770R08A6P2x, FS950R08A6P2x). Summary of Features The new Kit for HybridPACKTM Drive is an easy to use evaluation kit for...
FM0-64L-S6E1C3 - Arm® Cortex®-M0+ MCU Starter Kit with USB and Digital Audio Interface The FM0-64L-S6E1C3 MCU Starter Kit is a low cost development platform for Infineon's FM0+ S6E1C-Series, a Flexible...
FM4-216-ETHERNET Arm® Cortex®-M4 MCU Development Kit with Ethernet, CAN and USB Host The FM4-216-ETHERNET is a development platform for developing applications using the Arm® Cortex®-M4-based FM4 S6E2CC MCU. This board...
Half-bridge buck converter evaluation board using the EiceDRIVER™ 1EDN TDI This evaluation board is intended to show the strengths of the EiceDRIVER™ 1EDN TDI (1EDN8550B or 1EDN7550B), family of single-channel...
iMOTION™ MADK Evaluation board for 600 V CoolMOS™ PFD7 The EVAL-M7-HVMOS-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter...
iMOTION™ MADK Evaluation board for CIPOS™ Mini Intelligent Power Modules Evaluation board for supporting customers during their first steps of designing applications with CIPOS™ Mini PFC integrated IPM. The combination...
iMOTION™ MADK Evaluation board for CIPOS™ Mini Intelligent Power Modules This evaluation board is a complete power stage, powered by CIPOS™ Mini IKCM10H60GA. The board is purposed to drive 3-phase...
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules EVAL-M1-36-44A is a complete power stage to drive 3-phase motor, powered by IRSM836-044MA CIPOS™ Nano IPMs. It is equipped with...
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules The evaluation board EVAL-M1-05F310R was developed to support customers during their first steps designing applications with IRSM005-310MH CIPOS™ Nano power...
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules The evaluation board EVAL-M1-05F804R was developed to support customers during their first steps designing applications with IRSM005-800MH CIPOS™ Nano power...
iMOTION™ MADK Evaluation board for CIPOS™ Nano Intelligent Power Modules This evaluation board is a complete power stage to drive 3-phase motor, powered by IRSM836-045MA CIPOS™ Nano. It is equipped...
iMOTION™ MADK Evaluation board for OptiMOS™ 5 60 V MOSFETs The EVAL-M7-LVMOS-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase...
iMOTION™ MADK Evaluation board for TRENCHSTOP™ RCD2 IGBT The EVAL-M7-HVIGBT-INV is a power board for the iMOTION™ Modular Application Design Kit (MADK) platform. It implements a three phase inverter and...
Infineon's Evaluation Kit features the HybridPACK™ 1 power module, coreless transformer isolated driver (1ED020I12- FA), and logic board, making it ideal for (H)EV applications up to 20kW. With automotive qualified...
IR11688 DPAK daughter card is designed to allow easy retrofit in existing systems with minimal system changes. IR11688 DPAK daughter card is designed to allow easy retrofit in existing systems...
IRAC11688-TO220 daughter card The daughter card is designed to allow easy retrofit in existing systems with minimal system changes. The component values are recommended but user has freedom to change...
Isolated Debug Probe for iMOTION™ motor control ICs iMOTION™ Link is an isolated debug probe for the new generation of iMOTION™ motor control ICs, used for configuring, parameterizing and programming...
Kit board for IR1167, IR11662, or IR11672 and TO-220 MOSFETs Benefits For easy retrofit in existing systems with minimal system changes
Kit evaluation board - TOLG power for bidirection battery disconnection using IPTG014N10NM5 and BAS3010B This kit evaluation board for bidirectional battery disconnection is using TOLG power MOSFET IPTG014N10NM5 and BAS3010B.
Kit evaluation board - TOLL power for bidirectional battery disconnection using IPT015N10N5 and BAS3010B This Kit evaluation board is using TOLL power MOSFET IPT015N10N5 and medium power AF Schottky Diode...
LED power supply with current configuration using NFC-PWM IC This evaluation board not only enables fast demonstration of NFC-PWM configuration ICs with NLM0011 through the NFC-PWM mobile app, but also...
Motor drive evaluation board using PFD7 super junction MOSFET The EVAL_FAN_XMC_PFD7 motor drive board does not only offer a sensorless synchronous rectification BLDC/PMSM control algorithm to reduce reverse-current hard-commutation stress...
Motor Drives Inverter Board with CoolSiC™ MOSFET in TO247 package EVAL-M5-IMZ120R-SIC is a 3-phase inverter board for motor drive applications implemented with our CoolSiC™ MOSFETs. For operating it, a control...
Reference design board – 100 W/4 Ohms x 2-channel class D audio power amplifier featuring IR4302 Benefits 100 W x 2 channels, (THD=10%, 1 kHz, 4 Ohms) 008% THD+N distortion...
Reference design board – 120 W x 2-channel class D audio power amplifier using the IRS2092S and IRF6645 Benefits 120 W x 2 channels (THD=1%, 1 kHZ) 005% THD+N @...
Reference design board – 130 W/4 Ohms x 2-channel class D audio power amplifier featuring IR4301 Benefits 130 W x 2 channels, (THD=10%, 1 kHz, 4 Ohms) 02% THD+N distortion...
Reference design board – 2-channel 100 W (4 Ohms) half-bridge class D audio power amplifier featuring IR4301 with single power supply Benefits 100 W x 2 channels, (THD=10%, 1 kHz,...
Reference design board – 2-channel 300 W/CH half-bridge class D audio power amplifier featuring IRS2052M controller IC Benefits 300 W x 2 channels, (THD=1%, 1 kHz, 4 Ohms) 0.008% THD+N...
Reference design board – 2-channel 500 W/ch half-bridge class D audio power amplifier featuring IRS2452M controller IC The IRAUDAMP23 evaluation board is a two-channel, 500 W/ch (100 Vrms,...
Reference design board – 25 W-500 W scalable output power class D audio power amplifier featuring the IRS2092 controller IC This reference design board is using the IRS2092 protected digital...
Reference design board – 250 W/8 Ohm x 2-channel class D audio power amplifier featuring IRS20957 controller IC Benefits 250 W x 2 channels (8 Ohms load THD=1%, 1 kHZ)...
Reference design board – 50 W/2 Ohms x 2-channel class D audio power amplifier featuring IR4322 Benefits Output power 50 W x 2 channels (10%THD+N 2Ohms load no heatsink) 100...
Reference design board – 70 W/4 Ohms x 2-channel class D audio power amplifier featuring IR4302 Benefits 70 W x 2 channels, (THD=10%, 1 kHz, 4 Ohms) 015% THD+N distortion...
Reference design board – 90 W/2 Ohms x 2-channel class D audio power amplifier, featuring IR4321 Benefits Output power: 90 W x 2 channels (10%THD+N 2 Ohms load no heatsink)...
Reference design board – single-channel 1700 W (2 Ohm) half-bridge class D audio power amplifier The reference design board IRAUDAMP9, 1-channel 1700 W half-bridge class D audio power amplifier is...
Reference design board +/-30 V power supply for class D audio amplifier featuring the IRS27952S resonant half-bridge controller Benefits 110 VAC or 220 VAC selectable input voltage range...
Reference design board - 2-channel 120 W half-bridge class D audio power amplifier featuring IRS20957 controller IC Benefits 120 W x 2 channels, (THD=1%, 1 kHZ) 004% THD+N distortion @...
SEMPER™ Nano S25FS256T Memory Module EVAL-S25FS256T is a Pmod compatible memory module with a 256Mb 1.8V SEMPER™ Nano NOR Flash on board. The Pmod interface works with any MCU/SoC that...
Starter Kit for iMOTION™ IMM101T-015M IPM EVAL-IMM101T-015 is a Starter Kit for iMOTION™ IMM101T-015M IPMs. The featured IMM101T-015M device is part of the iMOTION™ IMM100 series which is our first...
Starter Kit for iMOTION™ IMM101T-046M IPM EVAL-IMM101T-046 is a Starter Kit for iMOTION™ IMM101T-046M IPMs. The featured IMM101T-046M device is part of the iMOTION™ IMM100 series which is our first...
Stepper motor evaluation board for 200 V half-bridge/high side and low side level shift gate driver IRS2005S/IRS2007S/IR S2008S The EVAL-PS-IRS200x board is a power drive board including gate driver ICs,...
Test the device authentication and anti-counterfeit capabilities of OPTIGA™ Authenticate S This evaluation kit is a quick-start tool with pre-loaded software that enables you to try out all the features...
The EVAL-COOLSIC-2kVHCC evaluation board has been developed to display the unique features of the CoolSiC™ 2000 V 24 mΩ in TO-247PLUS-4-HCC package and can be used as an accurate universal...
The EVAL-DCLINK-DPT is an evaluation board designed to interface all the EasyEVB evaluation boards and provide a DC-link voltage up to 800 V across DC+ and DC- terminals. The board...
The EVAL-FFXMR20KM1HDR is a gate driver board for driving 62 mm modules with our latest CoolSiC™ MOSFET technology in a half-bridge configuration. It shows a reliable and fast controllability of...
The EVAL_EFUSE_POC_800V kit has been developed to demonstrate the proof-of-concept of automotive high-voltage solid state fuse (eFuse) for DC currents inside Electric Vehicles: due to the functional safety (ASIL-B) and...
The EVAL_MA5302MS_200Wx2 evaluation board is a 2-channel, 200 W/ch (2 Ω at ±28.5 V; with heatsink) half-bridge class D audio power amplifier for Hi-Fi audio systems. This evaluation board demonstrates...
The EVAL_MA5342MS_200Wx2 evaluation board is a 2-channel, 200 W/ch (8 Ω at ±52.5 V; with heatsink) half-bridge class D audio power amplifier for Hi-Fi audio systems. This evaluation board demonstrates...
The EVAL_MTR_48V150A_GaN is an evaluation board for FOC motor drive applications, including eight CoolGaN™ Transistors 80 V G3 in parallel. For each side of the half-bridge configuration, the EiceDRIVER™ gate...
The EVAL_QDPAK_FB_V2_1 evaluation board evaluates the switching capabilities of CoolSiC™ 750 V MOSFETs in Q-DPAK package. It features four SiC MOSFETs and EiceDRIVER™ gate driver ICs for isolated voltage supplies.
The EVAL_XDPP1140_FBFB_5 0V is an evaluation board for telecom isolated DC-DC power solution, using XDPP1140 digital power controller. The input voltage range is -36 V to -60 V DC. The...
The evaluation board can be used to implement radio frequency (RF) power detection circuits for automatic gain control or level control with Infineon low-barrier Schottky diodes. Dual Schottky diode-based detector...
The evaluation board can be used to implement radio frequency (RF) power detection circuits for automatic gain control or level control with Infineon low-barrier Schottky diodes. Single Schottky diode-based detector...
The evaluation board can be used to implement radio frequency (RF) switches for signal routing between different transmission paths with Infineon PIN diodes. The single-pole single-throw (SPST) and single-pole double-throw...
The evaluation board is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and 393VDC fixed output. Boost converter topology is employed in this board. The continuous conduction...
The evaluation board presented here is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and output of 395VDC rated voltage or 333VDC in boost follower mode. The...
The evaluation board presented here is a 300W power factor correction (PFC) circuit with 85~265VAC universal input and output of 400VDC rated voltage. The continuous conduction mode (CCM) PFC controller...
The Evaluation Gate Driver Board for FS980R08A8F32B power module, uses 1EDI3035AS Gate Drivers. The Interfaces compatible with existing HybridPACK Drive G2 Evaluation Tools. It is prepared for Swoboda phase current...
The Evaluation Kit for HybridPACK™ Drive CoolSiC™ Automotive Power Module FS03MR12A6MA1B is designed for B6-bridge xEV main inverter applications. It showcases the latest Infineon power module, setting a new market...
The evaluation kit for HybridPACK™ Drive G2 CoolSiC™ G2 is designed for easy use in B6-bridge xEV main inverter applications. Equipped with the latest Infineon power module, advanced EiceDriver™ gate...
The flex evaluation kit allows simple and easy evaluation of XENSIV™ MEMS microphone IM69D120. The flex board can be easily connected to audio testing setup. The evaluation kit includes five...
The flex evaluation kit allows simple and easy evaluation of XENSIV™ MEMS microphone IM69D130. The flex board can be easily connected to audio testing setup. The evaluation kit includes five...
The galvanically isolated ISOFACE™ digital output switch ISO2H823V2.5 establishes a new standard in diagnostics for industrial control applications. It provides real-time, differentiated feedback essential for preventive maintenance and rapid problem...
The GaN Systems High-Voltage Boost Converter Reference Design is a 210-watt continuous/300-watt peak power source for manufacturers of stand-alone Mono, Stereo and Multi-Channel Automotive or Marine Amplifiers. The 210W SMPS...
The GS-EVB-AUD-BOOST2-GS reference design is a source for manufacturers of stand-alone mono, stereo and multi-channel automotive or marine amplifiers. The 300 W SMPS is developed around the next-generation EZDrive technology...
The GS-EVB-BTP-3KW-GS demonstrates the operating principle and design considerations of a bridgeless totem-pole PFC circuit (BTPPFC) using the CoolGaN™ power transistor GS66516B. It is a continuous conduction mode (CCM) BTP...
The GS-EVM-3PH-650V300A- SM1 is a 650 V 300 A 3-phase GaN power module, designed to meet high robustness and high power density at a low-cost, meeting the requirements of automotive...
The GS-EVM-AUD-AMPCL1-GS features enhancement mode CoolGaN™ power transistors coupled with next-generation EiceDRIVER™ gate driver technology, providing highest quality output filters for best audio quality and sound. In addition, the design...
The GS-EVM-AUD-AMPOL1-GS is designed as two independent half-bridge outputs, for use in both stereo and single-channel applications. The GaN open loop approach provides an ideal switching form for class D...
The GS-EVM-FB-650V150A-S P1 is a 650 V 150 A full-bridge power module and the external gate driver board for GS-EVM-FB-650V150A-S P1. It provides ultralow switching losses, ultrasmall system form factor,...
The GS-EVM-FB-650V150A-S P1 is a 650 V 150 A full-bridge power module. It provides ultralow switching losses (ESW), ultrasmall system form factor, and low RDS(on). The module is...
The GSWP050W-EVBPA uses the CoolGaN™ power transistors GS61004B in a 6.78 MHz class EF2 power amplifier. The GaN switches are used with the integrated high-speed gate drivers in a push-pull...
The GSWP100W-EVBPA uses CoolGaN™ power transistors GS61008P in a 6.78 MHz class EF2 power amplifier. The GaN switches are used with the integrated high-speed gate driver in a push-pull configuration.
The H-Bridge Kit 2GO is a ready to use evaluation kit. It is fully populated with all electronic components equipped with the H-Bridge IFX9201 combined with XMC 1100 Microcontroller based...
The high-performance clas D stereo amplifier evaluation board is configured to allow for both open- and closed-loop operations, with various standard audio source inputs. The class D output stage of...
The HybridPACK™ Drive G2 CoolSiC™ G2 inverter eval kit is designed for B6-bridge xEV main inverter apps. It includes the Infineon power module, HybridPACK™ Drive G2 CoolSiC™ G2 FS02MR12A8MA2B, advanced...
The HybridPACK™ Drive G2 gate driver board is compatible to all HybridPACK™ Drive SI G2 1200V modules, for all modules FSxxxxR08A7P3xx & FSxxxxR08A8P3xx. It supports Onchip Tempsense with latest Infineon...
The HybridPACK™ Drive G2 gate driver board is compatible to all HybridPACK™ Drive SI G2 1200V modules, for all modules FSxxxxR12A7P1xx & FSxxxxR12A8P1xx. It supports Onchip Tempsense with latest Infineon...
The inverter evaluation kit for HybridPACK™ Drive G2 IGBT is tailored for B6-bridge xEV main inverter applications. It features the latest market benchmark setting Infineon power module: HybridPACK™ Drive G2...
The ISO1H81xG family offers parallel and serial 3.3 V/5 V μC-interfaces, facilitating straight forward connection with virtually any μC, μP, ASIC or FPGA. The ISO1H81xG products enable OEM-product designs which...
The ISO1I81xT digital input product family is an intelligent system solution offering robust galvanic isolation between the μC on the “control side” and the 24 V factory floor environment, frequently...
The ISO2H823V establishes a new standard in diagnostics for industrial control applications. For example, in industrial plants with capital intensive single-tool equipment at work or with time critical chemical processes...
The iSSI solid-state isolator evaluation board EVAL-iSSI30R12H features the coreless-transformer advanced solid-state isolator, iSSI30R12H. Summary of Features Features iSSI30R12H+IPT60T022 S7 CoolMOS™ AC switch configuration Ultra-fast overcurrent detection Direct CoolMOS™ temperature...
The purpose of this board is to enable the evaluation of the FF6MR20W2M1H_B70 CoolSiC™ MOSFET module in combination with 1ED3890MC12M gate driver. The evaluation board allows users to evaluate the...
The single-ended induction heating evaluation board EVAL-IHW25N140R5L features the 1400 V reverse conducting R5L family of IGBTs, specifically designed for resonant switching applications with maximum output power up to...
The universal evaluation platform with EiceDRIVER™ gate driver IC demonstrates driving options for discrete Power Semiconductors in TO247 3-pin and 4-pin. It includes a motherboard and gate driver card, designed...
The XDP™ XDPS2221E controller is an easy- to-use, highly integrated device including the multimode PFC controller, the hybrid-flyback (HFB) controller. The high level of integration for both PFC and HFB...
The XENSIV™ Bluetooth® game controller integrates advanced Infineon products in an innovative design. Leveraging XENSIV™ magnetic position sensors, the joysticks deliver exceptional precision without succumbing to sensor drift. XENSIV™ switch...
This board features the XDP700-002, a wide input voltage range (-6.5 to -80V) hot-swap controller to provide controlled turn-on of the FETs to reduce the inrush current on capacitive load.
This board features the XDP710-002, a wide input voltage range Hot-swap controller to provide controlled turn-on of the FETs to reduce the inrush current on capacitive load. In conjunction with...
This bundle includes a 400 W (200 W stereo) class D amplifier (GS-EVB-AUD-AMP2-GS) and companion switched-mode power supply with PFC (GS-EVB-AUD-SMPS2-GS ). The high-performance class D stereo amplifier is configured...
This daughter board is used to evaluate various features of the digital controller XDPP1100-Q024. It has I2C, SWD debugger ports and test points to access digital and analog signals. It...
This evaluation board enables comprehensive testing of XDPP1140-100B and XDPP1148-100B digital controllers. Featuring I2C, SPI, and SWD debug interfaces with accessible test points for signal monitoring. It functions independently for...
This evaluation board enables comprehensive testing of XDPP1140-100B digital controller. Featuring I2C, SPI, and SWD debug interfaces with accessible test points for signal monitoring. It functions independently for firmware development...
This evaluation board enables comprehensive testing of XDPP1148-100B digital controller. Featuring I2C, SPI, and SWD debug interfaces with accessible test points for signal monitoring. It functions independently for firmware development...
This evaluation board has the purpose to quickly get familiar with the gate driver IC TLE9180D-31QK and evaluate the functions. The board can be operated at an input voltage range...
This evaluation board is a complete power stage, powered by the CIPOS™ Mini 600 V, 17 A IM523-X6A equipped with MADK™ M1 20-pin interface connector to be used with the...
This evaluation kit is a ready-to-use solution to test and evaluate the MOTIX™ TLE9189QUW gate driver IC for BLDC motors. It is equipped with a microcontroller, power supply and a...
This evaluation kit is a ready-to-use solution to test and evaluate the MOTIX™ TLE9189QVW gate driver IC for BLDC motors. It is equipped with a microcontroller, power supply and a...
This FET board connects with EVAL_XDP700 to allow evaluation of FETs available in various footprints with Infineon's XDP™ XDP700-002 Summary of Features Supports PG-TSON-8-3, D2PAK7 packages Supports D2PAK, TOLL, SSO8...
This FET board connects with EVAL_XDP710_V2 to allow evaluation of FETs available in various footprints with Infineon's XDP™ XDP710-002 Summary of Features Supports PG-TSON-8-3, D2PAK7 packages Supports D2PAK, TOLL, SSO8...
This full-bridge LLC resonant converter exceeds the 80+ Titanium standard for power supply units, achieving high power density (PFC+DC/DC) above 100 W/inch³ and high efficiency of more than 96%. Input...
This horizontal Insulated Metal Substrate (IMS3) evaluation platform can be used to evaluate the electrical and thermal performance benefits of GaNPX bottom-side cooled e-modes in high-power applications. The optimized thermal...
This is the Evaluation Board for the ICE2QR2280Z. The CoolSET®-Q1 series (ICE2QRxx80Z) is the first generation of quasi-resonant integrated power ICs. It is optimized for off-line switch mode power supply...
This is the galvanic isolated and CE certified .dp InterfaceGen2, which is used to set parameters and protection behavior for digital power products. It can be used to either test...
This SMPS evaluation board provides the basis for a complete LLC power supply design with PFC. Controlled by advanced digital control methods coupled with CoolGaN™ power transistors 650 V, the...
Three-phase inverter power stage with half-bridge driver, single low-side driver and IGBT H5 EVAL-M3-TS6-665PN is a complete evaluation board including PFC integration IKB20N65EH5 discrete IGBT and IRS2890DS / IRS44273L Gate...
Three-phase inverter power stage with half-bridge gate-driver IC based on CoolMOS™ PFD7, the latest Infineon’s SJ technology with fast body diode This is a complete evaluation board that includes IPN60R1K5PFD7S...
Universal discrete Power Semiconductor 600 V - 1200 V in TO-247 3-/4-pin evaluation platform The Universal evaluation platform including EiceDRIVER™ gate driver IC was developed to show the driving options...
XENSIV™ - Flex boards equipped with IM67D120A AEC-Q MEMS microphones The flex evaluation kit allows simple and easy evaluation of XENSIV™ MEMS microphone IM67D120A. The flex board can be easily...
XENSIV™ - Flex boards equipped with IM67D130A AEC-Q MEMS microphones The flex evaluation kit allows simple and easy evaluation of XENSIV™ MEMS microphone IM67D130. The flex board can be easily...
XENSIV™ 24GHz multichannel radar sensor BGT24LTR22 evaluation kit for MMIC characterization Evaluation board to perform RF measurements with BGT24LTR22. The evaluation kit allows for controlling the chip’s different register settings...
XENSIV™ PAS CO2 5V miniboard: Compact & easy-to-integrate solution for accurate CO₂ measurements and fast design The XENSIVTM PAS CO2 5V miniboard enables precise CO2 measurements in a...
XENSIV™ PAS CO2 5V Sensor2Go kit: Simplifying air quality monitoring with a plug & play solution for fast evaluation and prototyping The XENSIVTM PAS CO2 5V Sensor2Go kit empowers...
XENSIV™ PAS CO2 Mini Evaluation Board - Measure what matters The XENSIV™ PAS CO2 Mini Evaluation Board (EVALPASCO2MINIBOARD TOBO1) enables the fast prototyping & design of a CO2 sensing...
XENSIV™ PAS CO2 Sensor2Go Evaluation Kit - Measure what matters The XENSIVTM PAS CO2 Sensor2Go Evaluation Kit (EVALPASCO2SENSOR2GO TOBO1) has been developed to enable the fast & easy evaluation...

<< Prev Next >>