Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVAL100WDRIVECFD2TOBO1

Description
Win Source Part Number: 965943-EVAL100WDRIVE CFD2TOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ICE5QR4770AG, XMC1302 Alternative Parts (Cross-Reference): EVAL100WDRIVECFD2TOB O1EVAL_100W_DRIVE_CF D2; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Infineon Technologies Other Names: SP001732992 Base Product Number: EVAL100
Request a Quote Datasheet
Description
Win Source Part Number: 965943-EVAL100WDRIVE CFD2TOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ICE5QR4770AG, XMC1302 Alternative Parts (Cross-Reference): EVAL100WDRIVECFD2TOB O1EVAL_100W_DRIVE_CF D2; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Infineon Technologies Other Names: SP001732992 Base Product Number: EVAL100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 965943-EVAL100WDRIVECFD2TOBO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
965943-EVAL100WDRIVECFD2TOBO1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 965943-EVAL100WDRIVECFD2TOBO1
Win Source Part Number: 965943-EVAL100WDRIVE CFD2TOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ICE5QR4770AG, XMC1302 Alternative Parts (Cross-Reference): EVAL100WDRIVECFD2TOB O1EVAL_100W_DRIVE_CF D2; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: Infineon Technologies Other Names: SP001732992 Base Product Number: EVAL100

Win Source Part Number: 965943-EVAL100WDRIVECFD2TOBO1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: ICE5QR4770AG, XMC1302
Alternative Parts (Cross-Reference): EVAL100WDRIVECFD2TOBO1EVAL_100W_DRIVE_CFD2;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: Infineon Technologies
Other Names: SP001732992
Base Product Number: EVAL100

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 448-EVAL100WDRIVECFD2TOBO1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-EVAL100WDRIVECFD2TOBO1-ND
Evaluation and Demonstration Boards and Kits 448-EVAL100WDRIVECFD2TOBO1-ND
ICE5QR4770AG, XMC1302 Motor Controller/Driver Power Management Evaluation Board

ICE5QR4770AG, XMC1302 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 2141983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2141983
Power, Motor & Robotics Development Tools 2141983
Infineon Evaluation Board EVAL100WDRIVEC

Infineon Evaluation Board EVAL100WDRIVEC

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL100WDRIVECFD2TOBO1
Power Management IC Development Tools EVAL100WDRIVECFD2TOBO1
Power Management IC Development Tools 3-phase Motor drive Evaluation Board 650V CoolMOS CFD2

Power Management IC Development Tools 3-phase Motor drive Evaluation Board 650V CoolMOS CFD2

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL100WDRIVECFD2TOBO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL100WDRIVECFD2TOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL100WDRIVECFD2TOBO1
100W MOTOR DRIVER EVAL

100W MOTOR DRIVER EVAL

Supplier's Site
Eval Board W/ Foc Sensorless Control; Application Sub Type Infineon - 84AC1473 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board W/ Foc Sensorless Control; Application Sub Type Infineon
84AC1473
Eval Board W/ Foc Sensorless Control; Application Sub Type Infineon 84AC1473
EVAL BOARD W/ FOC SENSORLESS CONTROL; Application Sub Type:3 Phase BLDC & PMSM Motor; Silicon Manufacturer:Infineo n; Kit Application Type:Motor Control; Silicon Core Number:IPD65R1K4CFD; Kit Contents:Eval Board IPD65R1K4CFD; Product RoHS Compliant: Yes

EVAL BOARD W/ FOC SENSORLESS CONTROL; Application Sub Type:3 Phase BLDC & PMSM Motor; Silicon Manufacturer:Infineon; Kit Application Type:Motor Control; Silicon Core Number:IPD65R1K4CFD; Kit Contents:Eval Board IPD65R1K4CFD; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 965943-EVAL100WDRIVECFD2TOBO1 448-EVAL100WDRIVECFD2TOBO1-ND 2141983 EVAL100WDRIVECFD2TOBO1 EVAL100WDRIVECFD2TOBO1 84AC1473
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Power, Motor & Robotics Development Tools Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Eval Board W/ Foc Sensorless Control; Application Sub Type Infineon
Category Developement Board Developement Board Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - BGS12PL6BOARDTOBO1-ND - DigiKey
Specs
Supported System Switch (SPDT)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
TB, CMA-82+, DL1721, 50 OHM - TB-656-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1887086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details