Infineon Technologies AG Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVAL2EDL23N06PJTOBO1

Description
Win Source Part Number: 1036367-EVAL2EDL23N0 6PJTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: 2EDL23N06PJ ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: 448-EVAL2EDL23N06PJT OBO1,SP001114680 Base Product Number: EVAL2EDL23
Request a Quote Datasheet
Description
Win Source Part Number: 1036367-EVAL2EDL23N0 6PJTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: 2EDL23N06PJ ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: 448-EVAL2EDL23N06PJT OBO1,SP001114680 Base Product Number: EVAL2EDL23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1036367-EVAL2EDL23N06PJTOBO1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1036367-EVAL2EDL23N06PJTOBO1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1036367-EVAL2EDL23N06PJTOBO1
Win Source Part Number: 1036367-EVAL2EDL23N0 6PJTOBO1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Utilized IC / Part: 2EDL23N06PJ ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Infineon Technologies Other Names: 448-EVAL2EDL23N06PJT OBO1,SP001114680 Base Product Number: EVAL2EDL23

Win Source Part Number: 1036367-EVAL2EDL23N06PJTOBO1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Utilized IC / Part: 2EDL23N06PJ
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: 448-EVAL2EDL23N06PJTOBO1,SP001114680
Base Product Number: EVAL2EDL23

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 448-EVAL2EDL23N06PJTOBO1-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
448-EVAL2EDL23N06PJTOBO1-ND
Evaluation and Demonstration Boards and Kits 448-EVAL2EDL23N06PJTOBO1-ND
2EDL23N06PJ Gate Driver Power Management Evaluation Board

2EDL23N06PJ Gate Driver Power Management Evaluation Board

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 2342082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
2342082
Power, Motor & Robotics Development Tools 2342082
Infineon Development Board EVAL2EDL23N06

Infineon Development Board EVAL2EDL23N06

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL2EDL23N06PJTOBO1
Power Management IC Development Tools EVAL2EDL23N06PJTOBO1
Power Management IC Development Tools Evaluation Board for 2EDL23N06PJ - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors like the IPL60R199CP CoolMOS CP .

Power Management IC Development Tools Evaluation Board for 2EDL23N06PJ - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors like the IPL60R199CP CoolMOS CP .

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL2EDL23N06PJTOBO1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL2EDL23N06PJTOBO1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL2EDL23N06PJTOBO1
EVAL BOARD

EVAL BOARD

Supplier's Site
Evaluation Board, Mosfet Gate Driver Rohs Compliant Infineon - 83AH7959 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Mosfet Gate Driver Rohs Compliant Infineon
83AH7959
Evaluation Board, Mosfet Gate Driver Rohs Compliant Infineon 83AH7959
EVALUATION BOARD, MOSFET GATE DRIVER ROHS COMPLIANT: YES

EVALUATION BOARD, MOSFET GATE DRIVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1036367-EVAL2EDL23N06PJTOBO1 448-EVAL2EDL23N06PJTOBO1-ND 2342082 EVAL2EDL23N06PJTOBO1 EVAL2EDL23N06PJTOBO1 83AH7959
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Power, Motor & Robotics Development Tools Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation Board, Mosfet Gate Driver Rohs Compliant Infineon
Category Developement Board Developement Board Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products