NDK Crystal Resonator NX8045GB-12.000

Description
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 4MHz. (8.0 × 4.5 × 1.8 mm typ.).
Request a Quote Datasheet
Description
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 4MHz. (8.0 × 4.5 × 1.8 mm typ.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - NX8045GB-12.000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
NX8045GB-12.000
Crystal Resonator NX8045GB-12.000
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 4MHz. (8.0 × 4.5 × 1.8 mm typ.).

A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from 4MHz. (8.0 × 4.5 × 1.8 mm typ.).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number NX8045GB-12.000
Product Name Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-.327-12.5-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Frequency 2 to 8 MHz
View Details