Raltron Electronics Corp. Crystals RH100-24.000-10-1010-TR

Description
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RH100-24.000-10-1010-TRCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RH100-24.000-10-1010-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RH100-24.000-10-1010-TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1158219-RH100-24.000-10-1010-TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1158219-RH100-24.000-10-1010-TR
Crystals, Oscillators, Resonators - Crystals 1158219-RH100-24.000-10-1010-TR
Win Source Part Number: 1158219-RH100-24.000 -10-1010-TR Category: Crystals, Oscillators, Resonators>Crystals Series: RH100 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 24 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Raltron Electronics Other Names: -2344-RH100-24.000-1 0-1010-CT-ND,-2344-R H100-24.000-10-1010- TR,2151-RH100-24.000 -10-1010-TR,2151-RH1 00-24.000-10-1010-TR DKR,2151-RH100-24.00 0-10-1010-TRCT

Win Source Part Number: 1158219-RH100-24.000-10-1010-TR
Category: Crystals, Oscillators, Resonators>Crystals
Series: RH100
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Raltron Electronics
Other Names: -2344-RH100-24.000-10-1010-CT-ND,-2344-RH100-24.000-10-1010-TR,2151-RH100-24.000-10-1010-TR,2151-RH100-24.000-10-1010-TRDKR,2151-RH100-24.000-10-1010-TRCT

Buy Now Datasheet
Crystal Resonator - RH100-24.000-10-1010-TR - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
RH100-24.000-10-1010-TR
Crystal Resonator RH100-24.000-10-1010-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CRYSTAL 24.0000MHZ 10PF SMD

CRYSTAL 24.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Resonators Crystals
Product Number 2151-RH100-24.000-10-1010-TRCT-ND 1158219-RH100-24.000-10-1010-TR RH100-24.000-10-1010-TR RH100-24.000-10-1010-TR
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal Resonator Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-500-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Automotive & High Temp Oscillators - SIT8918BE-13-33E-12.000000 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
3 suppliers