48MHz ±30ppm Crystal 18pF 55 Ohms HC-49/U
Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Crystals | Resonators |
| Product Number | CTX1159-ND | MP480B |
| Product Name | Crystals | Crystal Resonator |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole; HC-49 |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm |