Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: NDK America, Inc.
Win Source Part Number: 1084224-NX5032GA-30.
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Frequency: 30MHz
Frequency Stability: ±50ppm
ESR: 50 Ohm
Frequency Tolerance: ±50ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -10°C to 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | Resonators | Crystals |
| Product Number | NX5032GA-30.000000MHZ-LN-CD-1 | 1084224-NX5032GA-30.000000MHZ-LN-CD-1 |
| Product Name | Crystal Resonator | Crystals - NX5032GA-30.000000MHZ-LN-CD-1 |
| Package / Form Factor | Surface Mount | |
| Frequency | 30 MHz | |
| Frequency Stability | 50 ppm | |
| Frequency Tolerance | 50 % |