20MHz ±30ppm Crystal Series 25 Ohms HC-49/U
Win Source Part Number: 984436-MP200-E
Category: Crystals, Oscillators, Resonators>Crystals
Series: MP
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 100
Frequency: 20 MHz
ESR (Equivalent Series Resistance): 25 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: Series
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.
| DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Resonators | Crystals |
| Product Number | MP200-E-ND | 984436-MP200-E | MP200-E | MP200-E |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystal Resonator | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | HC-49/U | Through Hole; HC-49 | Through Hole |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |