7.3728MHz ±30ppm Crystal Series 40 Ohms HC-49/U
Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | MP073-E-ND | MP073-E | MP073-E |
| Product Name | Crystals | Crystal Resonator | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole; HC-49 | Through Hole |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |