CTS Corporation Crystals MP270B

Description
27MHz ±30ppm Crystal 18pF 55 Ohms HC-49/U
Request a Quote
Description
27MHz ±30ppm Crystal 18pF 55 Ohms HC-49/U
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1001580-MP270B is a quartz crystal from the MP Series, designed for applications requiring precise frequency control. It operates at a frequency of 27 MHz with a load capacitance of 18pF and utilizes a 3rd overtone mode. The crystal features a frequency tolerance of ±30ppm and frequency stability of ±50ppm, making it suitable for various commercial and industrial applications. The device is housed in a standard HC-49/U metal package, measuring 13.46mm in length and 10.85mm in width, with a maximum height of 3.8mm. It is rated for an operating temperature range of -20°C to +70°C, ensuring reliable performance in typical environmental conditions. The product is available in bulk packaging, with tape and reel options also offered for ease of integration into automated assembly processes. This crystal is applicable in wireless communications, broadband access, microcontrollers, computer peripherals, and consumer electronics, among other uses.

Datasheet Summary
Powered by GS/AI

The 1001580-MP270B is a quartz crystal from the MP Series, designed for applications requiring precise frequency control. It operates at a frequency of 27 MHz with a load capacitance of 18pF and utilizes a 3rd overtone mode. The crystal features a frequency tolerance of ±30ppm and frequency stability of ±50ppm, making it suitable for various commercial and industrial applications. The device is housed in a standard HC-49/U metal package, measuring 13.46mm in length and 10.85mm in width, with a maximum height of 3.8mm. It is rated for an operating temperature range of -20°C to +70°C, ensuring reliable performance in typical environmental conditions. The product is available in bulk packaging, with tape and reel options also offered for ease of integration into automated assembly processes. This crystal is applicable in wireless communications, broadband access, microcontrollers, computer peripherals, and consumer electronics, among other uses.

Suppliers

Company
Product
Description
Supplier Links
Crystals - MP270B-ND - DigiKey
Thief River Falls, MN, United States
Crystals
MP270B-ND
Crystals MP270B-ND
27MHz ±30ppm Crystal 18pF 55 Ohms HC-49/U

27MHz ±30ppm Crystal 18pF 55 Ohms HC-49/U

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1001580-MP270B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1001580-MP270B
Crystals, Oscillators, Resonators - Crystals 1001580-MP270B
Win Source Part Number: 1001580-MP270B Category: Crystals, Oscillators, Resonators>Crystals Series: MP Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 100 Frequency: 27 MHz ESR (Equivalent Series Resistance): 55 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: 3rd Overtone Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: CTS-Frequency Controls

Win Source Part Number: 1001580-MP270B
Category: Crystals, Oscillators, Resonators>Crystals
Series: MP
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 100
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 55 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: 3rd Overtone
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystal Resonator - MP270B - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
MP270B
Crystal Resonator MP270B
Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.

Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.

Supplier's Site
Crystals MP270B
CRYSTAL 27.0000MHZ 18PF TH

CRYSTAL 27.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Resonators Crystals
Product Number MP270B-ND 1001580-MP270B MP270B MP270B
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal Resonator Crystals
Package / Form Factor Through Hole; HC-49/U HC-49/U Through Hole; HC-49 Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Through Hole Crystals - ECS-250-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 25 MHz
View Details
4 suppliers