Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.
12MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resonators | Crystals |
| Product Number | MP120B | CTX1152-ND |
| Product Name | Crystal Resonator | Crystals |
| Package / Form Factor | Through Hole; HC-49 | Through Hole; HC-49/U |
| Frequency | 12 MHz | |
| Features / Standards | Lead-Free |