Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
32.768kHz ±20ppm Crystal 7pF 70 kOhms 2-SMD, No Lead
CRYSTAL 32.7680KHZ 7PF SMD
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals |
| Product Number | RT3215-32.768-7-TR | 2151-RT3215-32.768-7-TRDKR-ND | RT3215-32.768-7-TR | RT3215-32.768-7-TR |
| Product Name | Crystal Resonator | Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | |||
| Load Capacitance | 7 pF | 7 pF | 7 pF |