NDK Oscillators - NX2012SA-32.768KHZ-EXS00A-MU00530 NX2012SA-32.768KHZ-EXS00A-MU00530

Description
Manufacturer: NDK Win Source Part Number: 871333-NX2012SA-32.7 68KHZ-EXS00A-MU00530 Series: NX2012SA Operating Temperature Range: -40°C ~ 85°C Features: - Crystal 7pF 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0010 Other Part Number: 644-1354-1, 644-1354-2, 644-1354-6
Request a Quote
Description
Manufacturer: NDK Win Source Part Number: 871333-NX2012SA-32.7 68KHZ-EXS00A-MU00530 Series: NX2012SA Operating Temperature Range: -40°C ~ 85°C Features: - Crystal 7pF 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0010 Other Part Number: 644-1354-1, 644-1354-2, 644-1354-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX2012SA-32.768KHZ-EXS00A-MU00530 - 871333-NX2012SA-32.768KHZ-EXS00A-MU00530 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NX2012SA-32.768KHZ-EXS00A-MU00530
871333-NX2012SA-32.768KHZ-EXS00A-MU00530
Oscillators - NX2012SA-32.768KHZ-EXS00A-MU00530 871333-NX2012SA-32.768KHZ-EXS00A-MU00530
Manufacturer: NDK Win Source Part Number: 871333-NX2012SA-32.7 68KHZ-EXS00A-MU00530 Series: NX2012SA Operating Temperature Range: -40°C ~ 85°C Features: - Crystal 7pF 2-SMD, No Lead Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks HTSUS: 8541.60.0010 Other Part Number: 644-1354-1, 644-1354-2, 644-1354-6

Manufacturer: NDK
Win Source Part Number: 871333-NX2012SA-32.768KHZ-EXS00A-MU00530
Series: NX2012SA
Operating Temperature Range: -40°C ~ 85°C
Features: - Crystal 7pF 2-SMD, No Lead
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
HTSUS: 8541.60.0010
Other Part Number: 644-1354-1, 644-1354-2, 644-1354-6

Buy Now
Crystal Resonator - NX2012SA-32.768KHZ-EXS00A-MU00530 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Oscillators Resonators
Product Number 871333-NX2012SA-32.768KHZ-EXS00A-MU00530 NX2012SA-32.768KHZ-EXS00A-MU00530
Product Name Oscillators - NX2012SA-32.768KHZ-EXS00A-MU00530 Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details