Raltron Electronics Corp. Crystals RT3215-32.768-6-EXT-TR

Description
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2151-RT3215-32.768-6-EXT-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-6-EXT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 2151-RT3215-32.768-6-EXT-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Raltron Electronics Category: Crystals, Oscillators, Resonators- Crystals Series: RT3215 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)

Manufacturer: Raltron Electronics
Category: Crystals, Oscillators, Resonators- Crystals
Series: RT3215
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)

Buy Now Datasheet
Crystal Resonator - RT3215-32.768-6-EXT-TR - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
RT3215-32.768-6-EXT-TR
Crystal Resonator RT3215-32.768-6-EXT-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Resonators Crystals
Product Number 2151-RT3215-32.768-6-EXT-TRDKR-ND RT3215-32.768-6-EXT-TR RT3215-32.768-6-EXT-TR
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystal Resonator Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 6 pF 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Surface Mount Oscillators - ECS-2033-080-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7556ISD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details