NDK Crystals, Oscillators, Resonators - Crystals NX2016SA-26M-STD-CZS-2

Description
Win Source Part Number: 962163-NX2016SA-26M- STD-CZS-2 Category: Crystals, Oscillators, Resonators>Crystals Series: NX2016SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 26 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): CX2016DB26000D0GPSC1 ; CX2520DB26000D0GPSC1 ; ECS-260-10-37-RWM-TR ; CX2016DB27000D0GPSC1 ; ABM10-26.000MHZ-7-A1 5-T; ABM10-24.000MHZ-8-7- A15-T; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: NX2016SA-26.000M-STD -CZS-2,644-1221-2,64 4-1221-1,50157483,64 4-1221-6
Request a Quote
Description
Win Source Part Number: 962163-NX2016SA-26M- STD-CZS-2 Category: Crystals, Oscillators, Resonators>Crystals Series: NX2016SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 26 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): CX2016DB26000D0GPSC1 ; CX2520DB26000D0GPSC1 ; ECS-260-10-37-RWM-TR ; CX2016DB27000D0GPSC1 ; ABM10-26.000MHZ-7-A1 5-T; ABM10-24.000MHZ-8-7- A15-T; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: NX2016SA-26.000M-STD -CZS-2,644-1221-2,64 4-1221-1,50157483,64 4-1221-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 962163-NX2016SA-26M-STD-CZS-2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
962163-NX2016SA-26M-STD-CZS-2
Crystals, Oscillators, Resonators - Crystals 962163-NX2016SA-26M-STD-CZS-2
Win Source Part Number: 962163-NX2016SA-26M- STD-CZS-2 Category: Crystals, Oscillators, Resonators>Crystals Series: NX2016SA Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 26 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±15ppm Load Capacitance: 8pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): CX2016DB26000D0GPSC1 ; CX2520DB26000D0GPSC1 ; ECS-260-10-37-RWM-TR ; CX2016DB27000D0GPSC1 ; ABM10-26.000MHZ-7-A1 5-T; ABM10-24.000MHZ-8-7- A15-T; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: NDK America, Inc. Other Names: NX2016SA-26.000M-STD -CZS-2,644-1221-2,64 4-1221-1,50157483,64 4-1221-6

Win Source Part Number: 962163-NX2016SA-26M-STD-CZS-2
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX2016SA
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 26 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±25ppm
Frequency Tolerance: ±15ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): CX2016DB26000D0GPSC1; CX2520DB26000D0GPSC1; ECS-260-10-37-RWM-TR; CX2016DB27000D0GPSC1; ABM10-26.000MHZ-7-A15-T; ABM10-24.000MHZ-8-7-A15-T;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: NDK America, Inc.
Other Names: NX2016SA-26.000M-STD-CZS-2,644-1221-2,644-1221-1,50157483,644-1221-6

Buy Now
Crystal Resonator - NX2016SA-26M-STD-CZS-2 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
NX2016SA-26M-STD-CZS-2
Crystal Resonator NX2016SA-26M-STD-CZS-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Oscillators Resonators
Product Number 962163-NX2016SA-26M-STD-CZS-2 NX2016SA-26M-STD-CZS-2
Product Name Crystals, Oscillators, Resonators - Crystals Crystal Resonator
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CM/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details