11.0592MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U
Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.
CRYSTAL, 11.0592MHZ, 30PPM, 18PF, 30 OHMS, HC-19/U. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals | Crystals |
| Product Number | CTX1151-ND | MP111B | MP111B | 98337922 |
| Product Name | Crystals | Crystal Resonator | Crystals | Crystal/Oscillator |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole; HC-49 | Through Hole | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | |||
| Load Capacitance | 18 pF | 18 pF |