Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.
6.5536MHz ±30ppm Crystal 12pF 40 Ohms HC-49/U
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | MP065C | MP065C-ND | MP065C |
| Product Name | Crystal Resonator | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49 | Through Hole; HC-49/U | Through Hole |
| Frequency | 6.55 MHz | 6.55 MHz | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |