CTS Corporation Crystals MP073B-E

Description
7.3728MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MP073B-E-ND - DigiKey
Thief River Falls, MN, United States
Crystals
MP073B-E-ND
Crystals MP073B-E-ND
7.3728MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U

7.3728MHz ±30ppm Crystal 18pF 40 Ohms HC-49/U

Buy Now Datasheet
Crystal Resonator - MP073B-E - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
MP073B-E
Crystal Resonator MP073B-E
Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.

Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.

Supplier's Site
Crystals MP073B-E
CRYSTAL 7.3728MHZ 18PF TH

CRYSTAL 7.3728MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Resonators Crystals
Product Number MP073B-E-ND MP073B-E MP073B-E
Product Name Crystals Crystal Resonator Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole; HC-49 Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Oscillators - 1473-SIT9121AC-2C3-33E125.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details