CTS Corporation Crystal Resonator VM6SSM2-1F11B20-25

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - VM6SSM2-1F11B20-25 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
VM6SSM2-1F11B20-25
Crystal Resonator VM6SSM2-1F11B20-25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number VM6SSM2-1F11B20-25
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3518-333-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
AMPM XO (Standard) MEMS - AMPMGFC-80.0000T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 80 MHz
Frequency Stability 25 ppm
View Details
2 suppliers