NDK Crystals - NX3225GA-19.2M-STD-CRG-2 NX3225GA-19.2M-STD-CRG-2

Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084203-NX3225GA-19. 2M-STD-CRG-2 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 19.2MHz Frequency Stability: ±30ppm ESR: 80 Ohm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NDK America, Inc. Win Source Part Number: 1084203-NX3225GA-19. 2M-STD-CRG-2 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 19.2MHz Frequency Stability: ±30ppm ESR: 80 Ohm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225GA-19.2M-STD-CRG-2 - 1084203-NX3225GA-19.2M-STD-CRG-2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225GA-19.2M-STD-CRG-2
1084203-NX3225GA-19.2M-STD-CRG-2
Crystals - NX3225GA-19.2M-STD-CRG-2 1084203-NX3225GA-19.2M-STD-CRG-2
Manufacturer: NDK America, Inc. Win Source Part Number: 1084203-NX3225GA-19. 2M-STD-CRG-2 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Frequency: 19.2MHz Frequency Stability: ±30ppm ESR: 80 Ohm Frequency Tolerance: ±20ppm Load Capacitance: 8pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NDK America, Inc.
Win Source Part Number: 1084203-NX3225GA-19.2M-STD-CRG-2
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Frequency: 19.2MHz
Frequency Stability: ±30ppm
ESR: 80 Ohm
Frequency Tolerance: ±20ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystal Resonator - NX3225GA-19.2M-STD-CRG-2 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
NX3225GA-19.2M-STD-CRG-2
Crystal Resonator NX3225GA-19.2M-STD-CRG-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category Crystals Resonators
Product Number 1084203-NX3225GA-19.2M-STD-CRG-2 NX3225GA-19.2M-STD-CRG-2
Product Name Crystals - NX3225GA-19.2M-STD-CRG-2 Crystal Resonator
Package / Form Factor Surface Mount
Frequency 19.2 MHz
Frequency Stability 30 ppm
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data