MP Series. Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, consumer electronic and networking applications.
Manufacturer: CTS Corporation
Win Source Part Number: 1225916-MP150
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety
15MHz ±30ppm Crystal Series 25 Ohms HC-49/U
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resonators | Oscillators | Crystals | Crystals |
| Product Number | MP150 | 1225916-MP150 | CTX059-ND | MP150 |
| Product Name | Crystal Resonator | Oscillators - MP150 | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/U | Through Hole | ||
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm |