NDK Crystal Resonator NX3225GA-24.000-STD-CRS-2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - NX3225GA-24.000-STD-CRS-2 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
NX3225GA-24.000-STD-CRS-2
Crystal Resonator NX3225GA-24.000-STD-CRS-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number NX3225GA-24.000-STD-CRS-2
Product Name Crystal Resonator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1154324-ECS-18-32-1 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor HC-49/U
Frequency 1.84 MHz
View Details
3 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Frequency 3 to 8 MHz
View Details