Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.
32MHz ±30ppm Crystal 18pF 55 Ohms HC-49/U
Win Source Part Number: 974450-MP320B
Category: Crystals, Oscillators, Resonators>Crystals
Series: MP
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 100
Frequency: 32 MHz
ESR (Equivalent Series Resistance): 55 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: 3rd Overtone
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: CTS-Frequency Controls
| Richardson RFPD | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resonators | Crystals | Oscillators | Crystals |
| Product Number | MP320B | MP320B-ND | 974450-MP320B | MP320B |
| Product Name | Crystal Resonator | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49 | Through Hole; HC-49/U | HC-49/U | Through Hole |
| Frequency | 32 MHz | 32 MHz | 32 MHz | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Load Capacitance | 18 pF | 18 pF |