CTS Corporation Crystals MP100B-E

Description
10MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - MP100B-E-ND - DigiKey
Thief River Falls, MN, United States
Crystals
MP100B-E-ND
Crystals MP100B-E-ND
10MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U

10MHz ±30ppm Crystal 18pF 30 Ohms HC-49/U

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 988868-MP100B-E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
988868-MP100B-E
Crystals, Oscillators, Resonators - Crystals 988868-MP100B-E
Win Source Part Number: 988868-MP100B-E Category: Crystals, Oscillators, Resonators>Crystals Series: MP Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 100 Frequency: 10 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 988868-MP100B-E
Category: Crystals, Oscillators, Resonators>Crystals
Series: MP
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 100
Frequency: 10 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.427" L x 0.150" W (10.85mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystal Resonator - MP100B-E - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
MP100B-E
Crystal Resonator MP100B-E
Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.

Quartz Crystal. The MP crystal series offers excellent long-term stability and reliability in a proven resistance-weld metal package. The excellent shock performance makes it suitable for microprocessor, telecommunication, industrial, consumer electronics and networking applications.

Supplier's Site
Crystals MP100B-E
CRYSTAL 10.0000MHZ 18PF TH

CRYSTAL 10.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Resonators Crystals
Product Number MP100B-E-ND 988868-MP100B-E MP100B-E MP100B-E
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal Resonator Crystals
Package / Form Factor Through Hole; HC-49/U HC-49/U Through Hole; HC-49 Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC233-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366501-SIT8208AI-81-33E-20.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 20 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-801 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 801 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details