4 Circuit IC Switch 1:1 4Ohm 16-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG712BR-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 4 ohms |
| Bandwidth | 200 MHz |