1 Circuit IC Switch 4:1 4Ohm 10-MSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG704BRMZ-REEL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 4 ohms |
| Bandwidth | 200 MHz |
| tON | 14 ns |