DigiKey Analog Switches, Multiplexers, Demultiplexers ADG702LBRT-REEL-ND

Description
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ADG702LBRT-REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ADG702LBRT-REEL-ND
Analog Switches, Multiplexers, Demultiplexers ADG702LBRT-REEL-ND
1 Circuit IC Switch 1:1 3Ohm SOT-23-6

1 Circuit IC Switch 1:1 3Ohm SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number ADG702LBRT-REEL-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 1.8 to 5 volts
Ron 3 ohms
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 175-MAX14689AETB+TCT-ND - DigiKey
Specs
Configuration 4:2
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.4500 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4525EUB+TCT-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 2 to 12 volts
Ron 150 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4996LETG+TDKR-ND - DigiKey
Specs
Configuration 2:2
Supply Voltage (VS) 2.5 to 5.5 volts
Ron 4 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX328ETE+TTR-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 5 to 30 volts
Ron 3500 ohms
View Details