DGTL ISO 3.75KV 6CH SPI 16-SOIC
DGTL ISO 3.75KV 6CH SPI 16-SOIC
DGTL ISO 3.75KV 6CH SPI 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 863-SI86S660BC-AS1RTR-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |