DGTL ISO 5000VRMS 6CH GP 16SOIC Product overview: SI8663ED-B-IS from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8663ED-B-IS can be used for catalog matching and distributor lookup.
"General Purpose Digital Isolator 5000Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 901-SI8663ED-B-IS | 336-2131-5-ND |
| Product Name | Signal Isolator and Optocoupler | Digital Isolators |
| Output | CMOS | |
| Mounting Option | Tube | Surface Mount |
| Isolation Voltage | 5000 volts | 5000 volts |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |