3.75 KVRMS ISOLATOR, 1 UNIDIRECT
3.75 KVRMS ISOLATOR, 1 UNIDIRECT
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 863-SI86P321BC-ISRCT-ND |
| Product Name | Digital Isolators |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |