6 KV 2-CHANNEL ISOLATED SELVCD G
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 863-SI82F99AEE-AS3RTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "14-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 6000 volts |