Skyworks Solutions, Inc. Digital Isolators SI8410BD-D-IS

Description
"General Purpose Digital Isolator 5000Vrms 1 Channel 150Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5000Vrms 1 Channel 150Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8410BD-D-IS-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
SI8410BD-D-IS-ND
Digital Isolators SI8410BD-D-IS-ND
"General Purpose Digital Isolator 5000Vrms 1 Channel 150Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 5000Vrms 1 Channel 150Mbps 20kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Signal Isolator and Optocoupler - 901-SI8410BD-D-IS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
901-SI8410BD-D-IS
Signal Isolator and Optocoupler 901-SI8410BD-D-IS
DGTL ISO 5000VRMS 1CH GP 16SOIC Product overview: SI8410BD-D-IS from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8410BD-D-IS can be used for catalog matching and distributor lookup.

DGTL ISO 5000VRMS 1CH GP 16SOIC Product overview: SI8410BD-D-IS from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8410BD-D-IS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number SI8410BD-D-IS-ND 901-SI8410BD-D-IS
Product Name Digital Isolators Signal Isolator and Optocoupler
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Tube
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0020 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDB7259YXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Hermetic Surface Mount Low Input Current Optocoupler - OLS400 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details