"General Purpose Digital Isolator 2500Vrms 2 Channel 1Mbps 20kV/µs CMTI 8-SOIC (0.154"", 3.90mm Width)"
DGTL ISO 2500VRMS 2CH GP 8SOIC Product overview: SI8422AB-B-IS from Skyworks Solutions, Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-SI8422AB-B-IS can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | SI8422AB-B-IS-ND | 901-SI8422AB-B-IS |
| Product Name | Digital Isolators | Dual Signal Isolator and Optocoupler |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | Tube |
| Isolation Voltage | 2500 volts | 2500 volts |