3.75 KV 1-AMP 2-CHANNEL ISOLATED
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 863-SI82D39BCC-IS1RTR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |