6 KV 1-AMP 1-CHANNEL ISOLATED VA
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 863-SI82A30BCE-IS4-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "8-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 6000 volts |