4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 24-SOIC
4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 24-SOIC
4A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 24-SOIC
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 336-5076-6-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "24-SOIC (0.295"", 7.50mm Width)" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |