Knitter-Switch Tactile Switches TSSE 65 N-J

Description
SWITCH TACT 3.5MM BROWN
Request a Quote Datasheet
Description
SWITCH TACT 3.5MM BROWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3746-TSSE65N-JCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSSE65N-JCT-ND
Tactile Switches 3746-TSSE65N-JCT-ND
SWITCH TACT 3.5MM BROWN

SWITCH TACT 3.5MM BROWN

Buy Now Datasheet
Tactile Switches - 3746-TSSE65N-JTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSSE65N-JTR-ND
Tactile Switches 3746-TSSE65N-JTR-ND
SWITCH TACT 3.5MM BROWN

SWITCH TACT 3.5MM BROWN

Buy Now Datasheet
Tactile Switches - 3746-TSSE65N-JDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSSE65N-JDKR-ND
Tactile Switches 3746-TSSE65N-JDKR-ND
SWITCH TACT 3.5MM BROWN

SWITCH TACT 3.5MM BROWN

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3746-TSSE65N-JCT-ND 3746-TSSE65N-JTR-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.30mm x 6.20mm 6.30mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1052-G - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
R program - RD - Pushbutton - RDMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Print and SMD Switch Short Stroke 11.4 mm - SMS Tactile switch SPST – different heights, Reliable, and Durable - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type

Gullwing

J-Lead

View Details