Knitter-Switch Tactile Switches TSS 31 S

Description
SWITCH TACT 4.3MM SALMON
Request a Quote Datasheet
Description
SWITCH TACT 4.3MM SALMON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3746-TSS31SDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSS31SDKR-ND
Tactile Switches 3746-TSS31SDKR-ND
SWITCH TACT 4.3MM SALMON

SWITCH TACT 4.3MM SALMON

Buy Now Datasheet
Tactile Switches - 3746-TSS31SCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSS31SCT-ND
Tactile Switches 3746-TSS31SCT-ND
SWITCH TACT 4.3MM SALMON

SWITCH TACT 4.3MM SALMON

Buy Now Datasheet
Tactile Switches - 3746-TSS31STR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSS31STR-ND
Tactile Switches 3746-TSS31STR-ND
SWITCH TACT 4.3MM SALMON

SWITCH TACT 4.3MM SALMON

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3746-TSS31SDKR-ND 3746-TSS31SCT-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers