Win Source Part Number: 1086320-USLPT3020DT6
Category: Switches>Tactile Switches
Series: LPT
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Actuator Material: Polyamide (PA), Nylon
Standard Package: 2,500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.13mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.00mm
Illumination: Non-Illuminated
Operating Force: 240gf
Mechanical Life: 300,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-3368-1,450-3368-
Base Product Number: USLPT
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches Tact Ultra TB 3.0x2.0x0.6 240gf
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:USLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes
TACT ULTRA TB 3.0X2.0X0.6 240GF
| Win Source Electronics | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1086320-USLPT3020DT6TR | 450-3368-6-ND | 450-3368-1-ND | USLPT3020DT6TR | 95AC2376 | USLPT3020DT6TR |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) |
| Max. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |