Knitter-Switch
Tactile Switches
TS 637 RA
Description
SWITCH TACT 50MA 12V
Request a Quote
Email Supplier
Datasheet
Description
SWITCH TACT 50MA 12V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
|
Product Number
|
3746-TS637RA-ND |
|
Product Name
|
Tactile Switches |
|
Actuator Specifications
|
Rectangular Button
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Switch Dimensions
|
7.40mm x 5.82mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Dimensions
7.3 x 12 x 12 mm
Terminal Type
Through-hole mount
Min. Actuating Force
0.3 lbs (0.1295 kg)
View Details
6 suppliers
Switch Type
Keyswitch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
Actuator Specifications
Flush Pushbutton; Round, Button, Flush
Switch Function
Momentary Contact
Configuration
Normally Open (NO)
View Details
4 suppliers
Actuator Specifications
Extended
Switching Mechanism
Single Pole, Single Throw (SPST)
Features
Available in Tape and Reel Packaging
View Details
3 suppliers