Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT SWITCH, SPST-NO, 0.02A, 15VDC, SMD; Product Range:USLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes
TACT ULTRA TB 2.6X1.6X0.55 160GF
Tactile Switches Tact Ultra TB 2.6x1.6x0.55 160gf
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-3357-1-ND | 450-3357-6-ND | 95AC2371 | USLPT2616CT2TR | USLPT2616CT2TR |
| Product Name | Tactile Switches | Tactile Switches | Tact Switch, Spst-No, 0.02A, 15Vdc, Smd; Product Range Alcoswitch Te Connectivity | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 2.60mm x 1.60mm | 2.60mm x 1.60mm |