Knitter-Switch
Tactile Switches
TSS 63 K
Description
SWITCH TACT 7MM BLACK
Request a Quote
Email Supplier
Datasheet
Description
SWITCH TACT 7MM BLACK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
Touch Switches and Tactile Switches |
|
Product Number
|
3746-TSS63KTR-ND |
3746-TSS63KCT-ND |
|
Product Name
|
Tactile Switches |
Tactile Switches |
|
Actuator Specifications
|
Standard
|
Standard
|
|
Switch Function
|
Momentary Contact
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
Single Pole, Single Throw (SPST)
|
|
Switch Dimensions
|
6.00mm x 6.00mm
|
6.00mm x 6.00mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details
EBE Elektro-Bau-Elemente GmbH
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
1.7 lbs (0.7710 kg)
View Details