SWITCH TACT 2.35MM RED
SWITCH TACT 2.35MM RED
SWITCH TACT 2.35MM RED
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 3746-TSSE633R-RACT-ND | 3746-TSSE633R-RADKR-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 7.55mm x 5.10mm | 7.55mm x 5.10mm |