Same Sky Tactile Switches TS40-66-33-BK-260-SMT-TR

Description
TACTILE SWITCH, SPST, 6 X 6 MM,
Request a Quote Datasheet
Description
TACTILE SWITCH, SPST, 6 X 6 MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2223-TS40-66-33-BK-260-SMT-TR-ND - DigiKey
Thief River Falls, MN, United States
TACTILE SWITCH, SPST, 6 X 6 MM,

TACTILE SWITCH, SPST, 6 X 6 MM,

Buy Now Datasheet
Tactile Switches - 2223-TS40-66-33-BK-260-SMT-TRCT-ND - DigiKey
Thief River Falls, MN, United States
TACTILE SWITCH, SPST, 6 X 6 MM,

TACTILE SWITCH, SPST, 6 X 6 MM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Touch Switches and Tactile Switches
Product Number 2223-TS40-66-33-BK-260-SMT-TR-ND
Product Name Tactile Switches
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331394-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3370-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers