Knitter-Switch Tactile Switches TS 66 K-RA

Description
SWITCH TACT 11.85MM BLACK
Request a Quote Datasheet
Description
SWITCH TACT 11.85MM BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3746-TS66K-RA-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TS66K-RA-ND
Tactile Switches 3746-TS66K-RA-ND
SWITCH TACT 11.85MM BLACK

SWITCH TACT 11.85MM BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Touch Switches and Tactile Switches
Product Number 3746-TS66K-RA-ND
Product Name Tactile Switches
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 6.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2-2213818-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details