Knitter-Switch Tactile Switches TSSE 65 N

Description
SWITCH TACT 3.5MM BROWN
Request a Quote Datasheet
Description
SWITCH TACT 3.5MM BROWN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3746-TSSE65NCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSSE65NCT-ND
Tactile Switches 3746-TSSE65NCT-ND
SWITCH TACT 3.5MM BROWN

SWITCH TACT 3.5MM BROWN

Buy Now Datasheet
Tactile Switches - 3746-TSSE65NTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSSE65NTR-ND
Tactile Switches 3746-TSSE65NTR-ND
SWITCH TACT 3.5MM BROWN

SWITCH TACT 3.5MM BROWN

Buy Now Datasheet
Tactile Switches - 3746-TSSE65NDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
3746-TSSE65NDKR-ND
Tactile Switches 3746-TSSE65NDKR-ND
SWITCH TACT 3.5MM BROWN

SWITCH TACT 3.5MM BROWN

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3746-TSSE65NCT-ND 3746-TSSE65NTR-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.30mm x 6.20mm 6.30mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011P-A-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Product Range Te Connectivity - 28AC7562 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers