TE Connectivity Tactile Switches USLPT2819DT2TR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-3358-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3358-2-ND
Tactile Switches 450-3358-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3358-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3358-6-ND
Tactile Switches 450-3358-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-3358-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-3358-1-ND
Tactile Switches 450-3358-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - USLPT2819DT2TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
USLPT2819DT2TR
Tactile Switches USLPT2819DT2TR
Tactile Switches Tact Ultra TB 2.8x1.9x0.6 160gf

Tactile Switches Tact Ultra TB 2.8x1.9x0.6 160gf

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
USLPT2819DT2TR
Switches - Tactile Switches USLPT2819DT2TR
TACT ULTRA TB 2.8X1.9X0.6 160GF

TACT ULTRA TB 2.8X1.9X0.6 160GF

Supplier's Site
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 95AC2372 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
95AC2372
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 95AC2372
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:USLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:USLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity - 78AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
78AC7714
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity 78AC7714
TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:USLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 12VDC, SMD; Product Range:USLPT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-3358-2-ND 450-3358-1-ND USLPT2819DT2TR USLPT2819DT2TR 95AC2372 78AC7714
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity Tact Switch, Spst-No, 0.05A, 12Vdc, Smd; Product Range Alcoswitch Te Connectivity
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 2.80mm x 1.90mm 2.80mm x 1.90mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-975 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
4 suppliers