Knitter-Switch
Tactile Switches
TSS 61 R
Description
SWITCH TACT 4.3MM RED
Request a Quote
Email Supplier
Datasheet
Description
SWITCH TACT 4.3MM RED
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Touch Switches and Tactile Switches |
Touch Switches and Tactile Switches |
|
Product Number
|
3746-TSS61RTR-ND |
3746-TSS61RCT-ND |
|
Product Name
|
Tactile Switches |
Tactile Switches |
|
Actuator Specifications
|
Standard
|
Standard
|
|
Switch Function
|
Momentary Contact
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
Single Pole, Single Throw (SPST)
|
|
Switch Dimensions
|
6.00mm x 6.00mm
|
6.00mm x 6.00mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Min. Actuating Force
0.7 lbs (0.3059 kg)
Max. Actuating Force
0.7 lbs (0.3059 kg)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Key Release
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switch Function
Momentary Contact
Features
DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force
2.5 lbs (1.13 kg)
View Details
Max. Mechanical Life
1.00E7 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details