C&K Components Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
Features/Benefits Compact size Excellent tactile feel ESD protection Positioning pegs for stability IP 40 sealing RoHS compliant and compatible Typical Applications Mobile phones, pagers PDAs Medical handheld monitors Consumer electronics...
Features/Benefits Easy X, Y coding on single side PCB Positive tactile feedback High temperature Wide variety of colors & styles RoHS compliant and compatible Typical Applications Video Electronic games Appliances...
Features/Benefits Excellent tactile feel Wide choice of LED colors,travel and actuator forces High reliability / long life Sealed version available Designed for low-level switching Double stroke version available Detector version...
Features/Benefits Excellent tactile feel Wide variety of LED’s, travel and actuation forces Designed for low-level switching Detector version available RoHS compliant Typical Applications Automotive Industrial electronics Computers and network equipment...
Features/Benefits High reliability/long life Designed for low level switching Ready to implement on PCB Latching function available Several button options RoHS compliant and compatible Typical Applications Medical Instrumentation Industrial electronics...
Features/Benefits Long Life version 4 actuation forces Optional ground pin Ultra low current capabilities Excellent tactile feel Typical Applications Automotive Cellular phones Industrial electronics Medical equipment
Features/Benefits Short travel Good tactile feedback Self cleaning 3 actuation forces RoHS Typical Applications Aircraft Instrument Panels Radio equipment
Features/Benefits Smallest footprint Smallest thickness with integrated actuator High number of cycles within the smallest packaging IP68 Typical Applications Mobile Phones Hearing Aids MP3 accessories Bluetooth headset
Features Smallest footprint High number of cycles within the smallest packaging Smallest thickness with integrated actuator Ground pin option Typical Applications Mobile Phones Hearing Aids MP3 accessories Bluetooth Headset

Next >>